1:2 Analog Mux/Switch, 10-Pin VSSOP, SMT Product overview: TS3USB30EDGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB30EDGSR can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-VSSOP
USB Switch IC 1 Channel 10-VSSOP
USB Switch IC 1 Channel 10-VSSOP
USB Switch IC 1 Channel 10-VSSOP
VSSOP-10-0.5mm Analog Switches - Special Purpose ROHS
MULTIPLEXER/DEMULTIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS3USB30EDGSR | 296-25495-1-ND | TS3USB30EDGSR | TS3USB30EDGSR | 27AJ0864 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Communication Interface Chip/UART/485/232 >> Analog Switches - Special Purpose | Multiplexer/demultiplexer, 1 Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | VSSOP | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SSOP; SOP | |
| Number of Pins | 10 | 10 | |||
| Features | Bilateral; Serial Input | ||||
| Switch Type | DPDT |