1:2 USB 2.0 Mux/Demux, 1GHz, 480Mbps, 2.3-3.3V, SON Product overview: TS3USB221EDRCR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1GHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221EDRCR can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 10-VSON (3x3)
USB Switch IC 2 Channel 10-VSON (3x3)
USB Switch IC 2 Channel 10-VSON (3x3)
USB Switch IC 2 Channel 10-VSON (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS3USB221EDRCR | 296-25221-1-ND | TS3USB221EDRCR |
| Product Name | 1GHz 3.3V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 3.3 volts | 2.3 to 3.6 volts | |
| Bandwidth | 1000 MHz | 1000 MHz | |
| Min Operating Current | 0.0300 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |