Texas Instruments High-Performance Analog Analog Switch and Multiplexer IC TS3USB221DRCRG4

Description
High-Speed USB 2.0 (480 Mbps) 1:2 Multiplexer/Demultip lexer Switch With Single Enable 10-VSON -40 to 85 Product overview: TS3USB221DRCRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Speed USB 2.0 (480 Mbps) 1:2 Multiplexer/Demultip lexer Switch With Single Enable 10-VSON -40 to 85 Product overview: TS3USB221DRCRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-TS3USB221DRCRG4
Analog Switch and Multiplexer IC 780-TS3USB221DRCRG4
High-Speed USB 2.0 (480 Mbps) 1:2 Multiplexer/Demultip lexer Switch With Single Enable 10-VSON -40 to 85 Product overview: TS3USB221DRCRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221DRCRG4 can be used for catalog matching and distributor lookup.

High-Speed USB 2.0 (480 Mbps) 1:2 Multiplexer/Demultiplexer Switch With Single Enable 10-VSON -40 to 85 Product overview: TS3USB221DRCRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - TS3USB221DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
TS3USB221DRCRG4-ND
Analog Switches - Special Purpose TS3USB221DRCRG4-ND
USB Switch IC 2 Channel 10-VSON (3x3)

USB Switch IC 2 Channel 10-VSON (3x3)

Buy Now Datasheet
Analog Switches - Special Purpose - TS3USB221DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS3USB221DRCRG4
Analog Switches - Special Purpose TS3USB221DRCRG4
USB Switch IC 2 Channel 10-VSON (3x3)

USB Switch IC 2 Channel 10-VSON (3x3)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 780-TS3USB221DRCRG4 TS3USB221DRCRG4-ND TS3USB221DRCRG4
Product Name Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 1100 MHz 1100 MHz
Min Operating Current 0.0300 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922981 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BPWG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74AHC1G66GW-Q100HTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT253SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details