USB 2.0 1:2 Mux/Demux Switch, 1.1GHz, 480Mbps, 2.3-3.6V, QFN Product overview: TS3USB221ARSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 3.6V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.1GHz, 3.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB221ARSER can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
USB Switch IC 2 Channel 10-UQFN (2.0x1.5)
MUX/DEMUX USB SWITCH, ESD PRO, 10QFN; Multiplexer Configuration:1:2; No. of Circuits:2Circuits; On State Resistance Max:6ohm; Supply Voltage Range:2.3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:10Pins; Operating TemperatureRoHS Compliant: Yes
UQFN-10(1.5x2) Analog Switches - Special Purpose ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 780-TS3USB221ARSER | 296-24019-2-ND | TS3USB221ARSER | 33AH5417 | TS3USB221ARSER |
| Product Name | 1.1GHz 3.6V QFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Mux/demux Usb Switch, Esd Pro, 10Qfn; Multiplexer Configuration Texas Instruments | Communication Interface Chip/UART/485/232 >> Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Bandwidth | 1000 MHz | 1100 MHz | |||
| Min Operating Current | 0.0300 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |