Texas Instruments High-Performance Analog EVAL MODULE FOR TS3USB221A TS3USB221AEVM

Description
EVAL MODULE FOR TS3USB221A
Request a Quote Datasheet
Description
EVAL MODULE FOR TS3USB221A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TS3USB221A - TS3USB221AEVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TS3USB221A
TS3USB221AEVM
EVAL MODULE FOR TS3USB221A TS3USB221AEVM
EVAL MODULE FOR TS3USB221A

EVAL MODULE FOR TS3USB221A

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-31311-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-31311-ND
Evaluation and Demonstration Boards and Kits 296-31311-ND
TS3USB221A USB 2.0 Switch Interface Evaluation Board

TS3USB221A USB 2.0 Switch Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1047401-TS3USB221AEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1047401-TS3USB221AEVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1047401-TS3USB221AEVM
Win Source Part Number: 1047401-TS3USB221AEV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 Switch Supplied Contents: Board(s) Utilized IC / Part: TS3USB221A Alternative Parts (Cross-Reference): ADM00393; MA330025-1; MA320012; LDC1312EVM; LDC1051EVM; TPS2546EVM-064TS3USB 221AEVM .; TS3USB221AEVM.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TS3USB221AEVM-ND,296 -31311 Base Product Number: TS3USB221 RoHS Status: Not applicable

Win Source Part Number: 1047401-TS3USB221AEVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: USB 2.0 Switch
Supplied Contents: Board(s)
Utilized IC / Part: TS3USB221A
Alternative Parts (Cross-Reference): ADM00393; MA330025-1; MA320012; LDC1312EVM; LDC1051EVM; TPS2546EVM-064TS3USB221AEVM .; TS3USB221AEVM.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: TS3USB221AEVM-ND,296-31311
Base Product Number: TS3USB221
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation Module, Interface; Silicon Manufacturer Texas Instruments - 28AH6256 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Module, Interface; Silicon Manufacturer Texas Instruments
28AH6256
Evaluation Module, Interface; Silicon Manufacturer Texas Instruments 28AH6256
EVALUATION MODULE, INTERFACE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TS3USB221A; Kit Application Type:Interface; Application Sub Type:USB; Core Architecture:-; Core Sub-Architecture:-; Silicon Family Name:-; Kit RoHS Compliant: Yes

EVALUATION MODULE, INTERFACE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TS3USB221A; Kit Application Type:Interface; Application Sub Type:USB; Core Architecture:-; Core Sub-Architecture:-; Silicon Family Name:-; Kit RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS TS3USB221AEVMTS3USB221AEVM EVALUATION MODULE - 815-TS3USB221AEVM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TS3USB221AEVMTS3USB221AEVM EVALUATION MODULE
815-TS3USB221AEVM
TEXAS INSTRUMENTS TS3USB221AEVMTS3USB221AEVM EVALUATION MODULE 815-TS3USB221AEVM
TEXAS INSTRUMENTS TS3USB221AEVMTS3USB2 21AEVM EVALUATION MODULE

TEXAS INSTRUMENTS TS3USB221AEVMTS3USB221AEVM EVALUATION MODULE

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TS3USB221AEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TS3USB221AEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TS3USB221AEVM
EVAL MODULE FOR TS3USB221A

EVAL MODULE FOR TS3USB221A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TS3USB221AEVM 296-31311-ND 1047401-TS3USB221AEVM 28AH6256 815-TS3USB221AEVM TS3USB221AEVM
Product Name EVAL MODULE FOR TS3USB221A Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation Module, Interface; Silicon Manufacturer Texas Instruments TEXAS INSTRUMENTS TS3USB221AEVMTS3USB221AEVM EVALUATION MODULE Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-5001+ - TB-BFHK-5001C+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1887105 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Sensor Development Boards and Evaluation Kits - DPP101A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers