Networking Switch IC 11 Channel 36-VQFN (6x6)
Networking Switch IC 11 Channel 36-VQFN (6x6)
Networking Switch IC 11 Channel 36-VQFN (6x6)
3.3-V, 2:1 (SPDT), 8-channel gigachannel LAN switch with LED switch 36-VQFN -40 to 85 Product overview: TS3L4892RHHR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L4892RHHR can be used for catalog matching and distributor lookup.
Networking Switch IC 11 Channel 36-VQFN (6x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-24798-2-ND | 780-TS3L4892RHHR | TS3L4892RHHR |
| Product Name | Analog Switches - Special Purpose | VQFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Switch Type | SPDT | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | |
| Ron | 6 ohms | 6 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 36-VFQFN | Tape and Reel | 36-VFQFN Exposed Pad |