Networking Switch IC 8 Channel 48-TSSOP
Networking Switch IC 8 Channel 48-TSSOP
Networking Switch IC 8 Channel 48-TSSOP
3.3-V, 2:1 (SPDT), 8-channel gigachannel LAN switch 48-TSSOP -40 to 85 Product overview: TS3L301DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L301DGGR can be used for catalog matching and distributor lookup.
Networking Switch IC 8 Channel 48-TSSOP
MULTIPLEXER/DEMULTIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-17533-2-ND | 780-TS3L301DGGR | TS3L301DGGR | 52AH4632 |
| Product Name | Analog Switches - Special Purpose | TSSOP Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Multiplexer/demultiplexer, 2 Texas Instruments |
| Switch Type | SPDT | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | |
| Ron | 8 ohms | 8 ohms | 8 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "48-TFSOP | Tape and Reel | SOP; 48-TFSOP (0.240\", 6.10mm Width) |