The TS3L110 is a quad SPDT high-bandwidth 10/100 Base-T LAN switch, functioning as an 8-channel to 4-channel multiplexer/demultip
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | TS3L110RGYRG4 |
| Product Name | TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer |
| Configuration | 4 x SPDT (4 x 1:2) |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3 to 3.6 volts |
| Ron | 4 ohms |