The TS3L110PWR is a quad SPDT high-bandwidth 10/100 Base-T LAN switch in a 16-pin TSSOP package, measuring 5.00mm x 4.40mm. It operates from 3V to 3.6V, features a typical bandwidth of 500MHz, and has a low and flat ON-state resistance of 4Ω. The device supports bidirectional data flow with near-zero propagation delay, is suitable for 10Base-T and 100Base-T signaling, and includes partial-power-down mode operation with I_off protection. It is rated for operation from -40°C to 85°C and meets JESD78 Class II latch-up performance and JESD22 ESD standards (2000-V human-body model, 1000-V charged-device model).
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 119330-TS3L110PWR
Packaging: Reel - TR
Features: 10/100 Base-T
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Family Name: TS3L110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3L110RGYR; TS3L110DBQ; TS3L110DRG4; TS3L110DRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
3.3-V, 2:1 (SPDT), 4-channel 10/100 Base-T LAN switch 16-TSSOP -40 to 85 Product overview: TS3L110PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L110PWR can be used for catalog matching and distributor lookup.
Networking Switch IC 4 Channel 16-TSSOP
Networking Switch IC 4 Channel 16-TSSOP
Networking Switch IC 4 Channel 16-TSSOP
Networking Switch IC 4 Channel 16-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | TS3L110PWR | 119330-TS3L110PWR | 780-TS3L110PWR | 296-19015-1-ND | TS3L110PWR |
| Product Name | TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer | Interface - Interface - Analog Switches - Special Purpose - TS3L110PWR | Quad TSSOP Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Configuration | 4 x SPDT (4 x 1:2) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | |
| Ron | 4 ohms | 8 ohms | 8 ohms | ||
| Min Operating Current | 0.7000 mA |