Texas Instruments TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer TS3L110PW

Description
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer - TS3L110PW - Texas Instruments
Dallas, TX, United States
TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer
TS3L110PW
TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer TS3L110PW
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Analog Switch and Multiplexer IC
780-TS3L110PW
Quad TSSOP Analog Switch and Multiplexer IC 780-TS3L110PW
3.3-V, 2:1 (SPDT), 4-channel 10/100 Base-T LAN switch 16-TSSOP -40 to 85 Product overview: TS3L110PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L110PW can be used for catalog matching and distributor lookup.

3.3-V, 2:1 (SPDT), 4-channel 10/100 Base-T LAN switch 16-TSSOP -40 to 85 Product overview: TS3L110PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L110PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS3L110PW - 809892-TS3L110PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L110PW
809892-TS3L110PW
Interface - Interface - Analog Switches - Special Purpose - TS3L110PW 809892-TS3L110PW
Manufacturer: Texas Instruments Win Source Part Number: 809892-TS3L110PW Packaging: Tube Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 3.6V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Part Number Series: TS3L110

Manufacturer: Texas Instruments
Win Source Part Number: 809892-TS3L110PW
Packaging: Tube
Features: 10/100 Base-T
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 3.6V
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 8Ohm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Part Number Series: TS3L110

Buy Now
Analog Switches - Special Purpose - 296-34689-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-34689-5-ND
Analog Switches - Special Purpose 296-34689-5-ND
Networking Switch IC 4 Channel 16-TSSOP

Networking Switch IC 4 Channel 16-TSSOP

Buy Now Datasheet
Analog Switches - Special Purpose - TS3L110PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS3L110PW
Analog Switches - Special Purpose TS3L110PW
Networking Switch IC 4 Channel 16-TSSOP

Networking Switch IC 4 Channel 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number TS3L110PW 780-TS3L110PW 809892-TS3L110PW 296-34689-5-ND TS3L110PW
Product Name TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer Quad TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - TS3L110PW Analog Switches - Special Purpose Analog Switches - Special Purpose
Configuration 4 x SPDT (4 x 1:2)
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Ron 4 ohms 8 ohms 8 ohms
Min Operating Current 0.7000 mA 0.7000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BEE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - 8101801EA - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
2 suppliers