Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip
Networking Switch IC 4 Channel 16-SOIC
Networking Switch IC 4 Channel 16-SOIC
Networking Switch IC 4 Channel 16-SOIC
4-Ch 2:1 SPDT LAN Switch, 500MHz, 3.3V, SOIC Product overview: TS3L110DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 500MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L110DR can be used for catalog matching and distributor lookup.
Networking Switch IC 4 Channel 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3L110DR | 296-17455-6-ND | 780-TS3L110DR | TS3L110DR |
| Product Name | TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer | Analog Switches - Special Purpose | 500MHz 3.3V SOIC Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 4 x SPDT (4 x 1:2) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | |
| Ron | 4 ohms | 8 ohms | 8 ohms | |
| Min Operating Current | 0.7000 mA | 0.7000 mA |