TS3DV642 Switch, HDMI Video Evaluation Board
Win Source Part Number: 1033385-TS3DV642EVM
Category: Development Boards, Kits, Programmers>Evaluati
Type: Video
Package: Box
Standard Package: 1
Function: Switch, HDMI
Supplied Contents: Board(s)
Primary Attributes: 12-Channel
Embedded: No
Utilized IC / Part: TS3DV642
Alternative Parts (Cross-Reference): TS3DV642EVMTS3DV642E
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-45991,TS3DV642EV
Base Product Number: TS3DV642
RoHS Status: Not applicable
EVAL MOD, MULTIPLEXER / DEMULTIPLEXER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TS3DV642; Kit Application Type:Data Converter; Application Sub Type:Multiplexer / Demultiplexer; Kit Contents:Eval Board TS3DV642; RoHS Compliant: Yes
EVAL MODULE FOR TS3DV642
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-45991-ND | 1033385-TS3DV642EVM | 29AH8285 | TS3DV642EVM |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Eval Mod, Multiplexer / Demultiplexer; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |