Texas Instruments Analog Switch and Multiplexer IC TS3DV520ERUAR

Description
Multichannel differential switch & multiplexer targeting DVI & HDMI applications 42-WQFN -40 to 85 Product overview: TS3DV520ERUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV520ERUAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multichannel differential switch & multiplexer targeting DVI & HDMI applications 42-WQFN -40 to 85 Product overview: TS3DV520ERUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV520ERUAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
684-TS3DV520ERUAR
Analog Switch and Multiplexer IC 684-TS3DV520ERUAR
Multichannel differential switch & multiplexer targeting DVI & HDMI applications 42-WQFN -40 to 85 Product overview: TS3DV520ERUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV520ERUAR can be used for catalog matching and distributor lookup.

Multichannel differential switch & multiplexer targeting DVI & HDMI applications 42-WQFN -40 to 85 Product overview: TS3DV520ERUAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TS3DV520ERUAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - TS3DV520ERUAR - 035078-TS3DV520ERUAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TS3DV520ERUAR
035078-TS3DV520ERUAR
Linear - Linear - Video Processing - TS3DV520ERUAR 035078-TS3DV520ERUAR
Manufacturer: Texas Instruments Win Source Part Number: 035078-TS3DV520ERUAR Packaging: Reel - TR Type: Video Switch Applications: DVI, HDMI Signal Switching Mounting: SMD (SMT) Family Name: TS3DV520E Categories: Integrated Circuits Status: Active Case / Package: 42-WQFN (3.5x9.0) Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035078-TS3DV520ERUAR
Packaging: Reel - TR
Type: Video Switch
Applications: DVI, HDMI Signal Switching
Mounting: SMD (SMT)
Family Name: TS3DV520E
Categories: Integrated Circuits
Status: Active
Case / Package: 42-WQFN (3.5x9.0)
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 684-TS3DV520ERUAR 035078-TS3DV520ERUAR
Product Name Analog Switch and Multiplexer IC Linear - Linear - Video Processing - TS3DV520ERUAR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5229622P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
Dual 3.6V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers