Manufacturer: Texas Instruments
Win Source Part Number: 035075-TS3DV421DGVR
Packaging: Reel - TR
Type: Video Switch
Applications: DVI, HDMI Signal Switching
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Video Switch IC Serial DVI 1.0, HDMI 1.3 48-TVSOP Package
IC VIDEO SWITCH 48TVSOP
Video Switch IC Serial DVI 1.0, HDMI 1.3 48-TVSOP Package
IC VIDEO SWITCH 48TVSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 035075-TS3DV421DGVR | 296-24796-2-ND | TS3DV421DGVR | TS3DV421DGVR | TS3DV421DGVR |
| Product Name | Linear - Linear - Video Processing - TS3DV421DGVR | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |