Texas Instruments High-Performance Analog Analog Switches - Special Purpose TS3DV416DGVR

Description
Video Switch IC 1 Channel 48-TVSOP
Request a Quote Datasheet
Description
Video Switch IC 1 Channel 48-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - 296-21176-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-21176-2-ND
Analog Switches - Special Purpose 296-21176-2-ND
Video Switch IC 1 Channel 48-TVSOP

Video Switch IC 1 Channel 48-TVSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
780-TS3DV416DGVR
Analog Switch and Multiplexer IC 780-TS3DV416DGVR
Multi-Channel Differential Switch/Multiplexer Targeting DVI/HDMI Applications 48-TVSOP -40 to 85 Product overview: TS3DV416DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3DV416DGVR can be used for catalog matching and distributor lookup.

Multi-Channel Differential Switch/Multiplexer Targeting DVI/HDMI Applications 48-TVSOP -40 to 85 Product overview: TS3DV416DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3DV416DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - TS3DV416DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS3DV416DGVR
Analog Switches - Special Purpose TS3DV416DGVR
Video Switch IC 1 Channel 48-TVSOP

Video Switch IC 1 Channel 48-TVSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-21176-2-ND 780-TS3DV416DGVR TS3DV416DGVR
Product Name Analog Switches - Special Purpose Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Ron 8 ohms 8 ohms
Bandwidth 900 MHz 900 MHz 900 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 100370QI - Lingto Electronic Limited
Specs
Configuration 2 x 1:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1922740 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details