High-Bandwidth Dual-SPDT Differential Signal Switch with Input Logic Translation 12-DSBGA -40 to 85
3.3-V, 2:1 (SPDT), 2-channel differential signal switch with input logic translation 12-DSBGA -40 to 85 Product overview: TS3DS26227YZTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3DS26227YZTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 132858-TS3DS26227YZT
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 80MHz
Charge Injection: 5.5pC
Crosstalk: -39dB @ 200MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: 12-DSBGA (1.9x1.4)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Max Switch Time (Ton,Toff): 9ns, 4ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 5Ohm 12-DSBGA (1.9x1.4)
IC SWITCH DUAL SPDT 12DSBGA
2 Circuit IC Switch 2:1 5Ohm 12-DSBGA (1.9x1.4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3DS26227YZTR | 747-TS3DS26227YZTR | 132858-TS3DS26227YZTR | 296-22890-2-ND | TS3DS26227YZTR | TS3DS26227YZTR |
| Product Name | TS3DS26227 High-Bandwidth Dual-SPDT Differential Signal Switch with Input Logic Translation | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3DS26227YZTR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 2 X SPDT | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Ron | 3.5 ohms | 5 ohms | 0.0500 ohms | 5 ohms | ||
| Min Operating Current | 1.00E-6 mA | 1.00E-3 mA |