3.3-V, 2:1 (SPDT), 12-channel DDR2, DDR3 & DDR4 switch 48-NFBGA -40 to 85 Product overview: TS3DDR4000ZBAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3DDR4000ZBAR can be used for catalog matching and distributor lookup.
Memory Switch IC 1 Channel 48-NFBGA (8x3)
Memory Switch IC 1 Channel 48-NFBGA (8x3)
Memory Switch IC 1 Channel 48-NFBGA (8x3)
Manufacturer: Texas Instruments
Win Source Part Number: 807987-TS3DDR4000ZBA
Packaging: Reel
Features: DDR2, DDR3, DDR4
Applications: Memory
-3db Bandwidth: 5.6GHz
Number of Channels: 1
Supplier Device Package: 48-NFBGA (8x3)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.375V ~ 3.6V
Manufacturer Package: 48-TFBGA
On-State Resistance (Maximum): 11.2Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Memory Switch IC 1 Channel 48-NFBGA (8x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-TS3DDR4000ZBAR | 296-47306-6-ND | 807987-TS3DDR4000ZBAR | TS3DDR4000ZBAR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Interface - Interface - Analog Switches - Special Purpose - TS3DDR4000ZBAR | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 2.38 to ? volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Configuration | 2x1 | |||
| Applications | Memory | Memory | ||
| Ron | 11.2 ohms | 11.2 ohms |