Texas Instruments TS3A5223 0.5? Dual SPDT Bidirectional Analog Switch TS3A5223RSWR

Description
0.5? Dual SPDT Bidirectional Analog Switch 10-UQFN -40 to 85
Request a Quote Datasheet
Description
0.5? Dual SPDT Bidirectional Analog Switch 10-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5223 0.5? Dual SPDT Bidirectional Analog Switch - TS3A5223RSWR - Texas Instruments
Dallas, TX, United States
TS3A5223 0.5? Dual SPDT Bidirectional Analog Switch
TS3A5223RSWR
TS3A5223 0.5? Dual SPDT Bidirectional Analog Switch TS3A5223RSWR
0.5? Dual SPDT Bidirectional Analog Switch 10-UQFN -40 to 85

0.5? Dual SPDT Bidirectional Analog Switch 10-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
80MHz 3.6V Analog Switch and Multiplexer IC
747-TS3A5223RSWR
80MHz 3.6V Analog Switch and Multiplexer IC 747-TS3A5223RSWR
2:1 SPDT Analog Switch, 80MHz BW, 600mR Ron, 1.65-3.6V, 2-Ch, UQFN Product overview: TS3A5223RSWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5223RSWR can be used for catalog matching and distributor lookup.

2:1 SPDT Analog Switch, 80MHz BW, 600mR Ron, 1.65-3.6V, 2-Ch, UQFN Product overview: TS3A5223RSWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5223RSWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-35687-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-35687-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-35687-2-ND
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-35687-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-35687-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-35687-1-ND
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-35687-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-35687-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-35687-6-ND
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5223RSWR - 035073-TS3A5223RSWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5223RSWR
035073-TS3A5223RSWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5223RSWR 035073-TS3A5223RSWR
Manufacturer: Texas Instruments Win Source Part Number: 035073-TS3A5223RSWR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 80MHz Charge Injection: 40pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: TS3A5223 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 70ns, 75ns Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 5nA Alternative Parts (Cross-Reference): PI3A223ZME; PI3A223ZLE; FSA2270TUMX_F113; NX5L2750CGU/S900X; Introduction Date: February 11, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035073-TS3A5223RSWR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 80MHz
Charge Injection: 40pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS3A5223
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 70ns, 75ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 5nA
Alternative Parts (Cross-Reference): PI3A223ZME; PI3A223ZLE; FSA2270TUMX_F113; NX5L2750CGU/S900X;
Introduction Date: February 11, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5223RSWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5223RSWR
Analog Switches, Multiplexers, Demultiplexers TS3A5223RSWR
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (1.8x1.4)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5223RSWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5223RSWR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5223RSWR
IC SWITCH 2 X SPDT 10UQFN

IC SWITCH 2 X SPDT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5223RSWR 747-TS3A5223RSWR 296-35687-2-ND 035073-TS3A5223RSWR TS3A5223RSWR TS3A5223RSWR
Product Name TS3A5223 0.5? Dual SPDT Bidirectional Analog Switch 80MHz 3.6V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5223RSWR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPDT
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Ron 0.4500 ohms 0.6000 ohms 0.6000 ohms 0.0500 ohms
Min Operating Current 2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data