Texas Instruments TS3A5018 10-Ohm Quad SPDT Analog Switch TS3A5018PWR

Description
10-Ohm Quad SPDT Analog Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Ohm Quad SPDT Analog Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5018 10-Ohm Quad SPDT Analog Switch - TS3A5018PWR - Texas Instruments
Dallas, TX, United States
TS3A5018 10-Ohm Quad SPDT Analog Switch
TS3A5018PWR
TS3A5018 10-Ohm Quad SPDT Analog Switch TS3A5018PWR
10-Ohm Quad SPDT Analog Switch 16-TSSOP -40 to 85

10-Ohm Quad SPDT Analog Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018PWR - 035071-TS3A5018PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018PWR
035071-TS3A5018PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018PWR 035071-TS3A5018PWR
Manufacturer: Texas Instruments Win Source Part Number: 035071-TS3A5018PWR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 2pC Crosstalk: -48dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: TS3A5018 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 8ns, 6.5ns Channel Capacitance(CS off, CD off): 4.5pF, 9pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): STG3690TTR; FSAV430MTCX; FSUSB22QSC; FSAV430QSC_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035071-TS3A5018PWR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Crosstalk: -48dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Family Name: TS3A5018
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 8ns, 6.5ns
Channel Capacitance(CS off, CD off): 4.5pF, 9pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): STG3690TTR; FSAV430MTCX; FSUSB22QSC; FSAV430QSC_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 300MHz TSSOP Analog Switch and Multiplexer IC
747-TS3A5018PWR
3.3V 300MHz TSSOP Analog Switch and Multiplexer IC 747-TS3A5018PWR
3.3V 4-Ch 2:1 Analog Switch IC, 300MHz, TSSOP, SMT Product overview: TS3A5018PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 300MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018PWR can be used for catalog matching and distributor lookup.

3.3V 4-Ch 2:1 Analog Switch IC, 300MHz, TSSOP, SMT Product overview: TS3A5018PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 300MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17612-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17612-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17612-1-ND
4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17612-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17612-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17612-2-ND
4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17612-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17612-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17612-6-ND
4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5018PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5018PWR
Analog Switches, Multiplexers, Demultiplexers TS3A5018PWR
4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

4 Circuit IC Switch 2:1 10Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5018PWR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5018PWR
IC SWITCH QUAD SPDT 16TSSOP

IC SWITCH QUAD SPDT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5018PWR 035071-TS3A5018PWR 747-TS3A5018PWR 296-17612-1-ND TS3A5018PWR TS3A5018PWR
Product Name TS3A5018 10-Ohm Quad SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018PWR 3.3V 300MHz TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPDT
Supply Voltage (VS) 2.3 to 3.6 volts 1.65 to 3.6 volts 3 volts 1.65 to 3.6 volts
Ron 7 ohms 10 ohms 10 ohms 0.3000 ohms
Min Operating Current 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products