The TS3A5018 is a quad single-pole double-throw (SPDT) analog switch designed for low ON-state resistance of 10 Ohms, making it suitable for applications requiring minimal signal distortion. It operates within a supply voltage range of 1.8 V to 3.6 V and is capable of handling both digital and analog signals, allowing for bidirectional signal transmission. The device features low charge injection and excellent ON-state resistance matching, which contributes to its performance in audio and video signal routing, sample-and-hold circuits, and communication circuits. Additionally, it has robust latch-up performance exceeding 100 mA and ESD protection rated at 2000 V for human body model and 1000 V for charged-device model. The TS3A5018 is available in multiple package options, including TSSOP, making it versatile for various design requirements.
10-Ohm Quad SPDT Analog Switch 16-TSSOP -40 to 85
3.3-V, 2:1 (SPDT), 4-channel general-purpose analog switch 16-TSSOP -40 to 85 Product overview: TS3A5018PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018PW can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 10Ohm 16-TSSOP
4 Circuit IC Switch 2:1 10Ohm 16-TSSOP
TEXAS INSTRUMENTS - TS3A5018PW - ANALOG SWITCH, QUAD, SPDT, TSSOP-16
IC SWITCH QUAD SPDT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | TS3A5018PW | 747-TS3A5018PW | 296-27119-5-ND | TS3A5018PW | 815-TS3A5018PW | TS3A5018PW |
| Product Name | TS3A5018 10-Ohm Quad SPDT Analog Switch | Quad TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | TEXAS INSTRUMENTS - TS3A5018PW - ANALOG SWITCH, QUAD, SPDT, TSSOP-16 | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPDT | SPDT | ||||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 3 volts | 1.65 to 3.6 volts | 2.5 volts | ||
| Ron | 7 ohms | 10 ohms | 10 ohms | 3.00E-4 ohms | 0.3000 ohms | |
| Min Operating Current | 0.0025 mA | 0.0025 mA | 0.0025 mA |