10-Ohm Quad SPDT Analog Switch 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035070-TS3A5018DR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Crosstalk: -48dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 8ns, 6.5ns
Channel Capacitance(CS off, CD off): 4.5pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
300MHz 4-Ch 2:1 SPDT Analog Switch SOIC Product overview: TS3A5018DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018DR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
IC SWITCH QUAD SPDT 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A5018DR | 035070-TS3A5018DR | 747-TS3A5018DR | 296-17611-1-ND | TS3A5018DR | TS3A5018DR |
| Product Name | TS3A5018 10-Ohm Quad SPDT Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018DR | 300MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPDT | |||||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 1.65 to 3.6 volts | 3 volts | 1.65 to 3.6 volts | ||
| Ron | 7 ohms | 10 ohms | 10 ohms | 0.3000 ohms | ||
| Min Operating Current | 0.0025 mA | 0.0025 mA |