Texas Instruments TS3A5018 10-Ohm Quad SPDT Analog Switch TS3A5018DBQRG4

Description
10-Ohm Quad SPDT Analog Switch 16-SSOP -40 to 85
Request a Quote Datasheet
Description
10-Ohm Quad SPDT Analog Switch 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5018 10-Ohm Quad SPDT Analog Switch - TS3A5018DBQRG4 - Texas Instruments
Dallas, TX, United States
TS3A5018 10-Ohm Quad SPDT Analog Switch
TS3A5018DBQRG4
TS3A5018 10-Ohm Quad SPDT Analog Switch TS3A5018DBQRG4
10-Ohm Quad SPDT Analog Switch 16-SSOP -40 to 85

10-Ohm Quad SPDT Analog Switch 16-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018DBQRG4 - 1114346-TS3A5018DBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018DBQRG4
1114346-TS3A5018DBQRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018DBQRG4 1114346-TS3A5018DBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1114346-TS3A5018DBQR G4 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 2pC Crosstalk: -48dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 8ns, 6.5ns Channel Capacitance(CS off, CD off): 4.5pF, 9pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114346-TS3A5018DBQRG4
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Crosstalk: -48dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 8ns, 6.5ns
Channel Capacitance(CS off, CD off): 4.5pF, 9pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SSOP Analog Switch and Multiplexer IC
747-TS3A5018DBQRG4
Quad SSOP Analog Switch and Multiplexer IC 747-TS3A5018DBQRG4
3.3-V, 2:1 (SPDT), 4-channel general-purpose analog switch 16-SSOP -40 to 85 Product overview: TS3A5018DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018DBQRG4 can be used for catalog matching and distributor lookup.

3.3-V, 2:1 (SPDT), 4-channel general-purpose analog switch 16-SSOP -40 to 85 Product overview: TS3A5018DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018DBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5018DBQRG4 1114346-TS3A5018DBQRG4 747-TS3A5018DBQRG4
Product Name TS3A5018 10-Ohm Quad SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018DBQRG4 Quad SSOP Analog Switch and Multiplexer IC
Standards and Certifications RoHS RoHS
Switch Type 4 X SPDT
Supply Voltage (VS) 2.3 to 3.6 volts 1.65 to 3.6 volts 2.3 to 3.6 volts
Ron 7 ohms
Min Operating Current 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BPWRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers