10-Ohm Quad SPDT Analog Switch 16-SOIC -40 to 85
3.3V 4-Ch SPDT Analog Switch, 300MHz, SOIC Product overview: TS3A5018D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 300MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5018D can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 937606-TS3A5018D
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TS3A5018
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34688-5, TS3A5018D-ND, TS3A5018DG4, TS3A5018DG4-ND
IC SWITCH QUAD SPDT 16SOIC
4 Circuit IC Switch 2:1 10Ohm 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A5018D | 747-TS3A5018D | 296-34688-5-ND | 937606-TS3A5018D | TS3A5018D | TS3A5018D |
| Product Name | TS3A5018 10-Ohm Quad SPDT Analog Switch | 3.3V 300MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5018D | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPDT | |||||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 3 volts | 1.65 to 3.6 volts | |||
| Ron | 7 ohms | 10 ohms | 0.3000 ohms | 10 ohms | ||
| Min Operating Current | 0.0025 mA | 0.0025 mA |