Manufacturer: Texas Instruments
Win Source Part Number: 1274300-TS3A226EYFFR
Packaging: Reel
Specifications: FM
Applications: Consumer Audio
Function: Audio Switch
Categories: Integrated Circuits
Supplier Device Package: 9-DSBGA (1.2x1.3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 9-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TS3A226
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.6V ~ 4.5V
Audio Audio Switch 1 Channel 9-DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1274300-TS3A226EYFFR | TS3A226EYFFR |
| Product Name | Audio Special Purpose - TS3A226EYFFR | Audio Special Purpose |
| Supply Voltage (VS) | 2.6 to 4.5 volts | 2.6 to 4.5 volts |