Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDWR TRSF3243CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901136-TRSF3243CDWR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SOIC Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25101-6, -TRSF3243CDWRG4-NDR, -TRSF3243CDWRG4, TRSF3243CDWR-ND, -296-25101-1-ND, -TRSF3243CDWR-NDR, 296-25101-2, 296-25101-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901136-TRSF3243CDWR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SOIC Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25101-6, -TRSF3243CDWRG4-NDR, -TRSF3243CDWRG4, TRSF3243CDWR-ND, -296-25101-1-ND, -TRSF3243CDWR-NDR, 296-25101-2, 296-25101-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDWR - 901136-TRSF3243CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDWR
901136-TRSF3243CDWR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDWR 901136-TRSF3243CDWR
Manufacturer: Texas Instruments Win Source Part Number: 901136-TRSF3243CDWR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SOIC Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25101-6, -TRSF3243CDWRG4-NDR, -TRSF3243CDWRG4, TRSF3243CDWR-ND, -296-25101-1-ND, -TRSF3243CDWR-NDR, 296-25101-2, 296-25101-1

Manufacturer: Texas Instruments
Win Source Part Number: 901136-TRSF3243CDWR
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-SOIC
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRSF3
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25101-6, -TRSF3243CDWRG4-NDR, -TRSF3243CDWRG4, TRSF3243CDWR-ND, -296-25101-1-ND, -TRSF3243CDWR-NDR, 296-25101-2, 296-25101-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRSF3243CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3243CDWR
Drivers, Receivers, Transceivers TRSF3243CDWR
3/5 Transceiver Full RS232 28-SOIC

3/5 Transceiver Full RS232 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901136-TRSF3243CDWR TRSF3243CDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3243CDWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details