Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CDBR TRSF3238CDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901134-TRSF3238CDBR Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901134-TRSF3238CDBR Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CDBR - 901134-TRSF3238CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CDBR
901134-TRSF3238CDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CDBR 901134-TRSF3238CDBR
Manufacturer: Texas Instruments Win Source Part Number: 901134-TRSF3238CDBR Operating Temperature Range: 0°C ~ 70°C Features: 5/3 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901134-TRSF3238CDBR
Operating Temperature Range: 0°C ~ 70°C
Features: 5/3 Transceiver Full RS232 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRSF3
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRSF3238CDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3238CDBR
Drivers, Receivers, Transceivers TRSF3238CDBR
5/3 Transceiver Full RS232 28-SSOP

5/3 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901134-TRSF3238CDBR TRSF3238CDBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CDBR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN232EIVZ - 920255-HIN232EIVZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details