Texas Instruments Drivers, Receivers, Transceivers TRSF3232IDBRG4

Description
2/2 Transceiver Full RS232 16-SSOP
Description
2/2 Transceiver Full RS232 16-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3232IDBRG4 is a multichannel RS-232 compatible line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It supports data signaling rates up to 1 Mbit/s and features a low supply current of approximately 300 OºA. The device includes two line drivers and two line receivers, along with a dual charge-pump circuit that enables operation from a single supply. It is equipped with ESD protection exceeding ,Äì15 kV using the Human-Body Model, making it suitable for applications in battery-powered systems, PDAs, laptops, and hand-held equipment. The TRSF3232IDBRG4 is available in a 16-pin SSOP package, which is beneficial for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TRSF3232IDBRG4 is a multichannel RS-232 compatible line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It supports data signaling rates up to 1 Mbit/s and features a low supply current of approximately 300 OºA. The device includes two line drivers and two line receivers, along with a dual charge-pump circuit that enables operation from a single supply. It is equipped with ESD protection exceeding ,Äì15 kV using the Human-Body Model, making it suitable for applications in battery-powered systems, PDAs, laptops, and hand-held equipment. The TRSF3232IDBRG4 is available in a 16-pin SSOP package, which is beneficial for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TRSF3232IDBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3232IDBRG4
Drivers, Receivers, Transceivers TRSF3232IDBRG4
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TRSF3232IDBRG4
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details