Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3232IDBR TRSF3232IDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901133-TRSF3232IDBR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901133-TRSF3232IDBR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3232IDBR - 901133-TRSF3232IDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3232IDBR
901133-TRSF3232IDBR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3232IDBR 901133-TRSF3232IDBR
Manufacturer: Texas Instruments Win Source Part Number: 901133-TRSF3232IDBR Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SSOP Package: Reel - TR Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TRSF3 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901133-TRSF3232IDBR
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-SSOP
Package: Reel - TR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRSF3
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRSF3232IDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3232IDBR
Drivers, Receivers, Transceivers TRSF3232IDBR
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901133-TRSF3232IDBR TRSF3232IDBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3232IDBR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data