Texas Instruments Drivers, Receivers, Transceivers TRSF3232ECPW

Description
2/2 Transceiver Full RS232 16-TSSOP
Description
2/2 Transceiver Full RS232 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TRSF3232ECPW is a two-channel RS-232 line driver/receiver that operates with a supply voltage range of 3 V to 5.5 V and supports data signaling rates up to 1 Mbit/s. It features low supply current consumption of approximately 300 OºA and requires four external capacitors of 0.1 OºF for operation. The device includes robust ESD protection, rated at ,Äì15 kV for the Human-Body Model and IEC 61000-4-2 standards, ensuring reliability in various applications. The TRSF3232ECPW is suitable for battery-powered systems, PDAs, laptops, and other handheld devices. It is available in a TSSOP package, making it a compact solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TRSF3232ECPW is a two-channel RS-232 line driver/receiver that operates with a supply voltage range of 3 V to 5.5 V and supports data signaling rates up to 1 Mbit/s. It features low supply current consumption of approximately 300 OºA and requires four external capacitors of 0.1 OºF for operation. The device includes robust ESD protection, rated at ,Äì15 kV for the Human-Body Model and IEC 61000-4-2 standards, ensuring reliability in various applications. The TRSF3232ECPW is suitable for battery-powered systems, PDAs, laptops, and other handheld devices. It is available in a TSSOP package, making it a compact solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TRSF3232ECPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3232ECPW
Drivers, Receivers, Transceivers TRSF3232ECPW
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TRSF3232ECPW
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details