Manufacturer: Texas Instruments
Win Source Part Number: 1274087-TRSF3232CDBR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Part Status: Obsolete(EOL)
Family Name: TRSF3232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX3232ICAE+; MAX3232ICAE+T; MAX3232ICAE-T;
Introduction Date: July 01, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1274087-TRSF3232CDBR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRSF3232CDBR |