Manufacturer: Texas Instruments
Win Source Part Number: 1274069-TRSF3221EIPW
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: TRSF3221E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX3221EEUE+T; MAX3221EEUE-T; MAX3221ECUE+G2X;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1274069-TRSF3221EIPWR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRSF3221EIPWR |