Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPWRG4 TRS3318ECPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274055-TRS3318ECPWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274055-TRS3318ECPWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPWRG4 - 1274055-TRS3318ECPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPWRG4
1274055-TRS3318ECPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPWRG4 1274055-TRS3318ECPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274055-TRS3318ECPWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274055-TRS3318ECPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1274055-TRS3318ECPWRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3318ECPWRG4
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details