Manufacturer: Texas Instruments
Win Source Part Number: 1274035-TRS3238CDB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Part Status: Obsolete(EOL)
Family Name: TRS3238
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX3238EEAI-T; MAX3238EEAI; MAX3238EEAI+;
Introduction Date: July 01, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1274035-TRS3238CDB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRS3238CDB |