Manufacturer: Texas Instruments
Win Source Part Number: 1274034-TRS3237EIPWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: TRS3237E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ST3237BTR; ST3237CTR; ST3237EBTR;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1274034-TRS3237EIPWR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TRS3237EIPWR |