Texas Instruments Standard Linear and Logic RF ICs TRF7970ARHBT

Description
13.56 MHz RFID & NFC Transceiver VQFN32
Request a Quote
Description
13.56 MHz RFID & NFC Transceiver VQFN32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 9222414 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9222414
RF ICs 9222414
13.56 MHz RFID & NFC Transceiver VQFN32

13.56 MHz RFID & NFC Transceiver VQFN32

Supplier's Site
RF ICs - 7968442 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
7968442
RF ICs 7968442
13.56 MHz RFID & NFC Transceiver VQFN32

13.56 MHz RFID & NFC Transceiver VQFN32

Supplier's Site
RF ICs - 7968442P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
7968442P
RF ICs 7968442P
13.56 MHz RFID & NFC Transceiver VQFN32

13.56 MHz RFID & NFC Transceiver VQFN32

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 9222414 7968442P
Product Name RF ICs RF ICs
Package Type Vqfn VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Waveguide Coaxial Switches - NMSD2S-18-1K1_DPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details