Texas Instruments Standard Linear and Logic RFID, RF Access, Monitoring ICs TRF7970ARHBT

Description
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 296-29476-1-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
296-29476-1-ND
RFID, RF Access, Monitoring ICs 296-29476-1-ND
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 296-29476-2-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
296-29476-2-ND
RFID, RF Access, Monitoring ICs 296-29476-2-ND
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 296-29476-6-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
296-29476-6-ND
RFID, RF Access, Monitoring ICs 296-29476-6-ND
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
Ic, Rfid/nfc Transceive, 32Qfn; Frequency Min Texas Instruments - 28AH6223 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rfid/nfc Transceive, 32Qfn; Frequency Min Texas Instruments
28AH6223
Ic, Rfid/nfc Transceive, 32Qfn; Frequency Min Texas Instruments 28AH6223
IC, RFID/NFC TRANSCEIVE, 32QFN; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

IC, RFID/NFC TRANSCEIVE, 32QFN; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RFID Chips RFID Chips
Product Number 296-29476-1-ND 28AH6223
Product Name RFID, RF Access, Monitoring ICs Ic, Rfid/nfc Transceive, 32Qfn; Frequency Min Texas Instruments
Interface SPI
Unlock Full Specs
to access all available technical data