RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID, 13.56MHZ, VQFN-32; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Current RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 296-29355-2-ND | 28AH6222 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, 13.56Mhz, Vqfn-32; Frequency Min Texas Instruments |
| Interface | SPI |