Texas Instruments RFID, RF Access, Monitoring ICs - TRF7970ARHBR TRF7970ARHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034966-TRF7970ARHBR Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034966-TRF7970ARHBR Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7970ARHBR - 034966-TRF7970ARHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7970ARHBR
034966-TRF7970ARHBR
RFID, RF Access, Monitoring ICs - TRF7970ARHBR 034966-TRF7970ARHBR
Manufacturer: Texas Instruments Win Source Part Number: 034966-TRF7970ARHBR Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034966-TRF7970ARHBR
Packaging: Reel - TR
Type: RFID Reader/Transponder
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 034966-TRF7970ARHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7970ARHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products