Texas Instruments RFID, RF Access, Monitoring ICs - TRF7964ARHBR TRF7964ARHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273935-TRF7964ARHBR Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -40°C ~ 110°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7964ARHB Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MFRC53101T/0FE; ST25R3911-BQFT; CR14-MQTP/1GE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273935-TRF7964ARHBR Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -40°C ~ 110°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7964ARHB Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MFRC53101T/0FE; ST25R3911-BQFT; CR14-MQTP/1GE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7964ARHBR - 1273935-TRF7964ARHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7964ARHBR
1273935-TRF7964ARHBR
RFID, RF Access, Monitoring ICs - TRF7964ARHBR 1273935-TRF7964ARHBR
Manufacturer: Texas Instruments Win Source Part Number: 1273935-TRF7964ARHBR Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -40°C ~ 110°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: TRF7964ARHB Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MFRC53101T/0FE; ST25R3911-BQFT; CR14-MQTP/1GE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273935-TRF7964ARHBR
Packaging: Reel - TR
Type: RFID Reader
Operating Temperature Range: -40°C ~ 110°C
Package: 32-VFQFN Exposed Pad
Frequency: 13.56MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: SPI
Standards: ISO 14443, ISO 15693, ISO 18000-3
Family Name: TRF7964ARHB
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MFRC53101T/0FE; ST25R3911-BQFT; CR14-MQTP/1GE;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1273935-TRF7964ARHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7964ARHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products