Texas Instruments RFID, RF Access, Monitoring ICs - TRF7963RHBT TRF7963RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 142586-TRF7963RHBT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 142586-TRF7963RHBT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7963RHBT - 142586-TRF7963RHBT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7963RHBT
142586-TRF7963RHBT
RFID, RF Access, Monitoring ICs - TRF7963RHBT 142586-TRF7963RHBT
Manufacturer: Texas Instruments Win Source Part Number: 142586-TRF7963RHBT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142586-TRF7963RHBT
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 142586-TRF7963RHBT
Product Name RFID, RF Access, Monitoring ICs - TRF7963RHBT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers