Texas Instruments RFID, RF Access, Monitoring ICs - TRF7962ARHBR TRF7962ARHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 088020-TRF7962ARHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TRF7962ARHBT; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088020-TRF7962ARHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TRF7962ARHBT; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7962ARHBR - 088020-TRF7962ARHBR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7962ARHBR
088020-TRF7962ARHBR
RFID, RF Access, Monitoring ICs - TRF7962ARHBR 088020-TRF7962ARHBR
Manufacturer: Texas Instruments Win Source Part Number: 088020-TRF7962ARHBR Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): TRF7962ARHBT; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088020-TRF7962ARHBR
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TRF7962ARHBT; ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 088020-TRF7962ARHBR
Product Name RFID, RF Access, Monitoring ICs - TRF7962ARHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details