Texas Instruments RFID, RF Access, Monitoring ICs - TRF7961RHBTG4 TRF7961RHBTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114006-TRF7961RHBTG 4 Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114006-TRF7961RHBTG 4 Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TRF7961RHBTG4 - 1114006-TRF7961RHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7961RHBTG4
1114006-TRF7961RHBTG4
RFID, RF Access, Monitoring ICs - TRF7961RHBTG4 1114006-TRF7961RHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1114006-TRF7961RHBTG 4 Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114006-TRF7961RHBTG4
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1114006-TRF7961RHBTG4
Product Name RFID, RF Access, Monitoring ICs - TRF7961RHBTG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details