RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
IC RFID READER 13.56MHZ 32VQFN
RFID TRANSCEIVER, SMD, QFN-32, 7961; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 296-TRF7961RHBTTR-ND | 29AH8275 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid Transceiver, Smd, Qfn-32, 7961; Frequency Min Texas Instruments |
| Interface | SPI |