Texas Instruments RFID, RF Access, Monitoring ICs - TRF7961RHBT TRF7961RHBT

Description
Consumer Circuit, PQCC32
Request a Quote Datasheet
Description
Consumer Circuit, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TRF7961RHBT - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PQCC32

Consumer Circuit, PQCC32

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - TRF7961RHBT - 034964-TRF7961RHBT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7961RHBT
034964-TRF7961RHBT
RFID, RF Access, Monitoring ICs - TRF7961RHBT 034964-TRF7961RHBT
Manufacturer: Texas Instruments Win Source Part Number: 034964-TRF7961RHBT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034964-TRF7961RHBT
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TRF7961RHBT 034964-TRF7961RHBT
Product Name RFID, RF Access, Monitoring ICs - TRF7961RHBT
Type VQFN32 32-VQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details