Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967842-TRF7960RHBRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 13.56 MHz
Operating Supply Voltage: 5 V
Weight: 71.809342 mg
Number of Pins: 32
Categories: OEM Parts(T-Z)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967842-TRF7960RHBRG4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TRF7960RHBRG4 |