Texas Instruments RFID, RF Access, Monitoring ICs - TRF7960ARHBT TRF7960ARHBT

Description
Consumer Circuit, PQCC32
Request a Quote Datasheet
Description
Consumer Circuit, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TRF7960ARHBT - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PQCC32

Consumer Circuit, PQCC32

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - TRF7960ARHBT - 081805-TRF7960ARHBT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7960ARHBT
081805-TRF7960ARHBT
RFID, RF Access, Monitoring ICs - TRF7960ARHBT 081805-TRF7960ARHBT
Manufacturer: Texas Instruments Win Source Part Number: 081805-TRF7960ARHBT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, ISO 18000-3 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081805-TRF7960ARHBT
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, ISO 18000-3
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TRF7960ARHBT 081805-TRF7960ARHBT
Product Name RFID, RF Access, Monitoring ICs - TRF7960ARHBT
Type VQFN32 32-VQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers