Texas Instruments High-Performance Analog RF Receivers TRF7900PW

Description
- RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet
Description
- RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 296-19302-5-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
296-19302-5-ND
RF Receivers 296-19302-5-ND
- RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP

- RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-19302-5-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 27 MHz
Data Rate 10 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100352QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details