Texas Instruments Dual Rf Receiver TRF7900PW

Description
Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900PW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900PW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Rf Receiver
870-TRF7900PW
Dual Rf Receiver 870-TRF7900PW
Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900PW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900PW can be used for catalog matching and distributor lookup.

Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900PW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TRF7900PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 987433-TRF7900PW - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
987433-TRF7900PW
RF/IF and RFID - RF Receivers 987433-TRF7900PW
Win Source Part Number: 987433-TRF7900PW Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tube Applications: Human-Interface Devices (HID), Wireless Control Standard Package: 50 Mounting: SMD (SMT) Frequency: 27MHz Data Interface: PCB, Surface Mount Data Rate (Max): 10kbps Current - Receiving: 100mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19302-5,-296-193 02-5,TEXTISTRF7900PW ,-TRF7900PW-NDR,-TRF 7900PWG4,-TRF7900PWG 4-NDR,-296-19302-5-N D,2156-TRF7900PW-TI Base Product Number: TRF7900 Product Status: Obsolete

Win Source Part Number: 987433-TRF7900PW
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tube
Applications: Human-Interface Devices (HID), Wireless Control
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 27MHz
Data Interface: PCB, Surface Mount
Data Rate (Max): 10kbps
Current - Receiving: 100mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19302-5,-296-19302-5,TEXTISTRF7900PW,-TRF7900PW-NDR,-TRF7900PWG4,-TRF7900PWG4-NDR,-296-19302-5-ND,2156-TRF7900PW-TI
Base Product Number: TRF7900
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - TRF7900PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TRF7900PW
RF Receivers TRF7900PW
- RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP

- RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-TRF7900PW 987433-TRF7900PW TRF7900PW
Product Name Dual Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Package Type Rail/Tube Surface Mount; SMD (SMT) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Features RoHS RoHS
Supply Current 100 mA
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-GAQW - 801060-ATA6625C-GAQW - Win Source Electronics
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
Supply Voltage 5 to 27 volts
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details