- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | TRF7900APWRG4 |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -102 dBm |