Texas Instruments RF Transceiver ICs - TRF6903PTR TRF6903PTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 143051-TRF6903PTR Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 8dBm Data Rate (Max): 64kbps Current - Receiving: 10mA to 20mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 10mA to 37mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-LQFP Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143051-TRF6903PTR Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 8dBm Data Rate (Max): 64kbps Current - Receiving: 10mA to 20mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 10mA to 37mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-LQFP Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF6903PTR - 143051-TRF6903PTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF6903PTR
143051-TRF6903PTR
RF Transceiver ICs - TRF6903PTR 143051-TRF6903PTR
Manufacturer: Texas Instruments Win Source Part Number: 143051-TRF6903PTR Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 8dBm Data Rate (Max): 64kbps Current - Receiving: 10mA to 20mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 10mA to 37mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-LQFP Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143051-TRF6903PTR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Power - Output: 8dBm
Data Rate (Max): 64kbps
Current - Receiving: 10mA to 20mA
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 10mA to 37mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-LQFP
Supply Voltage - Operating: 2.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - TRF6903PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
TRF6903PTR
RF and Wireless - RF Transceiver ICs TRF6903PTR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 143051-TRF6903PTR TRF6903PTR
Product Name RF Transceiver ICs - TRF6903PTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 to 915 MHz 315 to 915 MHz
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details